DS90LV028ATLD/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for DS90LV028ATLD/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for DS90LV028ATLD/NOPB
Details for Texas Instruments

DS90LV028ATLD/NOPB

600 Mbps LVDS Dual High Speed Differential Receiver
Buy Directly from Texas Instruments (3865 in Stock)
$0.8400 per unit
Series Information for DS90LV028ATLD/NOPB - Texas Instruments

Features

  • feature
    0.1-ns Channel-to-Channel Skew (Typical)
  • feature
    2.5-ns Maximum Propagation Delay
  • feature
    3.3-V Power Supply Design
  • feature
    50-ps Differential Skew (Typical)
  • feature
    >400-Mbps (200 MHz) Switching Rates
  • feature
    Accepts Small Swing (350 mV Typical) Differential Signal Levels
  • feature
    Available in SOIC and Space Saving WSON
  • feature
    Conforms to ANSI/TIA/EIA-644 Standard
  • feature
    Flow-Through Pinout
  • feature
    Industrial Temperature Operating Range: u221240u00b0C to 85u00b0C
  • feature
    Interoperable with Existing 5-V LVDS Networks
  • feature
    Low Power Design (18 mW at 3.3-V static)
  • feature
    Power Down High Impedance on LVDS Inputs
  • feature
    Supports Open, Short and Terminated Input Fail- Safe

Description

DIFF LINE RECEIVER DUAL 400MBPS WSON8
The DS90LV028A is a dual CMOS differential line receiver designed for applications requiring ultra low power dissipation, low noise and high data rates. The device is designed to support data rates in excess of 400-Mbps (200 MHz) utilizing Low Voltage Differential Signaling (LVDS) technology. The DS90LV028A accepts low voltage (350 mV typical) differential input signals and translates them to 3-V CMOS output levels. The receiver also supports open, shorted and terminated (100 Ω) input fail-safe. The receiver output is HIGH for all fail-safe conditions. The DS90LV028A has a flow-through design for easy PCB layout. The DS90LV028A and companion LVDS line driver provide a new alternative to high power PECL/ECL devices for high speed point-to-point interface applications.

Specifications

Device Type:
Differential Line Receiver
Peak-to-Peak Jitter Max:
-
Supply Current Max:
9mA
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Supply Voltage Min:
3V
Supply Voltage Max:
3.6V
Driver Case Style:
WSON
No. of Pins:
8Pins
Signaling Rate:
400Mbps
Signal Input Type:
LVDS
Output Level Type:
LVTTL
ESD HBM:
7kV
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America

LVDS Receiver 8-Pin LLP EP T/R

Avnet America product

Avnet Europe

LVDS Receiver 8-Pin LLP EP T/R

Avnet Europe product

Texas Instruments

600 Mbps LVDS Dual High Speed Differential Receiver

Texas Instruments product