Options for Price Comparison
Distributor Statistics for DS90LV011AQMF/NOPB
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for DS90LV011AQMF/NOPB
Details for DS90LV011AQMF/NOPB by Texas Instruments
Semiconductors - ICs > Drivers & Interfaces > Differential Line Drivers
DS90LV011AQMF/NOPB
Buy Directly from Texas Instruments (15106 in stock) $0.4500
LVDS DIFF DRIVER SOT-23-5
DS90LV011AQMF/NOPB image

DS90LV011AQMF/NOPB by Texas Instruments

LVDS DIFF DRIVER SOT-23-5
Part Information
DS90LV011AQMF/NOPB image
RoHS Compliant
Specifications
Device Type:
LVDS Differential Driver
Peak-to-Peak Jitter Max:
-
Supply Current Max:
10mA
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Supply Voltage Min:
3V
Supply Voltage Max:
3.6V
Driver Case Style:
SOT-23
No. of Pins:
5Pins
Signaling Rate:
400Mbps
Signal Input Type:
LVCMOS LVTTL
Output Level Type:
LVDS
ESD HBM:
8kV
Product Range:
-
Automotive Qualification Standard:
AEC-Q100
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Alternate Descriptions
LVDS DIFF DRIVER, SOT-23-5; Device Type:LVDS Differential Driver; Peak-to-Peak Jitter Max:-; Supply Current Max:10mA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes Newark Electronics
LVDS Driver 0.45V 5-Pin SOT-23 Avnet America
LVDS Driver 0.45V 5-Pin SOT-23 Avnet Europe
Automotive LVDS differential driver Texas Instruments