Device Type | Differential Buffer |
---|---|
Peak-to-Peak Jitter Max | 135ps |
Supply Current Max | 70mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Signaling Rate | 800Mbps |
Signal Input Type | LVDS LVPECL |
Output Level Type | LVDS |
ESD HBM | 2.5kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Case Style | SOIC |
Termination Type | Surface Mount Device |
800-Mbps LVDS buffer | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
3.3V LVDS-LVDS Buffer DS90LV001TM | RS |
Ic, Lvds To Lvds Buffer 3.3V, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS90LV001TM/NOPB.?
Additional datasheets, footprints and schematics for DS90LV001TM/NOPB. are listed on our Part Details page. You can also find images and similar parts to DS90LV001TM/NOPB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS90LV001TM/NOPB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90LV001TM/NOPB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS90LV001TM/NOPB. fall under?
The DS90LV001TM/NOPB. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS90LV001TM/NOPB. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS90LV001TM/NOPB. you can contact the distributor directly for product support, shipping queries etc.
Is the DS90LV001TM/NOPB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS90LV001TM/NOPB. have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Chip One Stop and Farnell have stock available or on a lead time for DS90LV001TM/NOPB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS90LV001TM/NOPB. often in real-time on the comparison pages.
What if I can't find stock of DS90LV001TM/NOPB.?
You can fill out our help required form which you can use to request a quote for DS90LV001TM/NOPB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.