DS90CR287MTD/NOPB Semiconductors - ICs by Texas Instruments

LVDS TRANSMITTER TSSOP-56

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$5.04


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$5.04
55,182
Buy Now
Logo for Chip One Stop Chip One Stop US$9.13
29
Buy Now
Logo for element14 element14 US$10.90
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Device Type LVDS Transceiver
Peak-to-Peak Jitter Max 2ns
Supply Current Max 60mA
Operating Temperature Min -10°C
Operating Temperature Max 70°C
Supply Voltage Min 3V
Supply Voltage Max 3.6V

Alternative Descriptions

+3.3V Rising Edge Data Strobe LVDS 28-Bit Channel Link Transmitter - 85 MHz | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS90CR287MTD/NOPB?

Additional datasheets, footprints and schematics for DS90CR287MTD/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90CR287MTD/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS90CR287MTD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90CR287MTD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS90CR287MTD/NOPB fall under?

The DS90CR287MTD/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS90CR287MTD/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS90CR287MTD/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DS90CR287MTD/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS90CR287MTD/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, element14 and Farnell have stock available or on a lead time for DS90CR287MTD/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS90CR287MTD/NOPB often in real-time on the comparison pages.

What if I can't find stock of DS90CR287MTD/NOPB?

You can fill out our help required form which you can use to request a quote for DS90CR287MTD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay