DS90CR216AMTD/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for DS90CR216AMTD/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for DS90CR216AMTD/NOPB
Details for Texas Instruments

DS90CR216AMTD/NOPB

+3.3V Rising Edge Data Strobe LVDS Receiver 21-Bit Channel Link - 66 MHz
Buy Directly from Texas Instruments (6950 in Stock)
$3.2200 per unit
Series Information for DS90CR216AMTD/NOPB - Texas Instruments

Features

  • feature
    20 to 66 MHz Shift Clock Support
  • feature
    50% Duty Cycle on Receiver Output Clock
  • feature
    Automotive Q Grade Available - AEC-Q100 Grade
  • feature
    Bestu2013inu2013Class Set and Hold Times on Rx Outputs
  • feature
    Compatible with TIA/EIA-644 LVDS Standard
  • feature
    ESD Rating > 7 kV (HBM), > 700 V (EIAJ)
  • feature
    Low Profile 56-Pin or 48-Pin DGG (TSSOP) Package
  • feature
    Operating Temperature: u221240u00b0C to 85u00b0C
  • feature
    PLL Requires No External Components
  • feature
    Rx Power Consumption < 270 mW (Typ) at 66 MHz Worst Case
  • feature
    Rx Power-Down Mode < 200 u03bcW (Max)

Description

IC RECEIVER
The DS90CR286A receiver converts the four LVDS data streams back into parallel 28 bits of LVCMOS data. Also available is the DS90CR216A receiver that converts the three LVDS data streams back into parallel 21 bits of LVCMOS data. The outputs of both receivers strobe on the rising edge. The receiver LVDS clock operates at rates from 20 to 66 MHz. The device phase-locks to the input clock, samples the serial bit streams at the LVDS data lines, and converts them into parallel output data. At an incoming clock rate of 66 MHz, each LVDS input line is running at a bit rate of 462 Mbps, resulting in a maximum throughput of 1.848 Gbps for the DS90CR286A and 1.386 Gbps for the DS90CR216A. The DS90CR286A and DS90CR216A devices are enhanced over prior generation receivers and provide a wider data valid time on the receiver output. The use of these serial link devices is ideal for solving EMI and cable size problems associated with transmitting data over wide, high speed parallel LVCMOS interfaces. Both devices are offered in TSSOP packages.

Specifications

Device Type:
LVDS Receiver
Peak-to-Peak Jitter Max:
250ps
Supply Current Max:
90mA
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Supply Voltage Min:
3V
Supply Voltage Max:
3.6V
Driver Case Style:
TSSOP
No. of Pins:
48Pins
Signaling Rate:
1.386Gbps
Signal Input Type:
LVDS
Output Level Type:
CMOS TTL
ESD HBM:
7kV
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Audio IC Case Style:
TSSOP
Base Number:
90
Data Rate:
1386Mbps
No. of Receivers:
4Receivers
Operating Temperature Range:
-40°C to +85°C
Propagation Delay:
1.8ns
Supply Current:
81mA
Supply Voltage Range:
3V to 3.6V
Termination Type:
Surface Mount Device

Alternate Descriptions

Avnet America

LVDS Receiver 48-Pin TSSOP Rail

Avnet America product

Avnet Europe

LVDS Receiver 48-Pin TSSOP Rail

Avnet Europe product

Texas Instruments

+3.3V Rising Edge Data Strobe LVDS Receiver 21-Bit Channel Link - 66 MHz

Texas Instruments product