Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.93
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.93
|
No stock
|
Buy Now |
IC Interface Type | - |
---|---|
No. of TX Buffers | - |
No. of RX Buffers | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 90 |
Data Rate | 800Mbps |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 10µA |
Supply Current | 98mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Voltage Vcc | 4V |
Nrnd, Alternate Is Ds90Cp22M-8/Nopb Rohs Compliant: Yes |TEXAS INSTRUMENTS DS90CP22M-8. | Newark Electronics |
Where can I find additional details, specifications and documents for a DS90CP22M-8?
Additional datasheets, footprints and schematics for DS90CP22M-8 are listed on our Part Details page. You can also find images and similar parts to DS90CP22M-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS90CP22M-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90CP22M-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS90CP22M-8 fall under?
The DS90CP22M-8 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS90CP22M-8 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS90CP22M-8 you can contact the distributor directly for product support, shipping queries etc.
Is the DS90CP22M-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS90CP22M-8 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DS90CP22M-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS90CP22M-8 often in real-time on the comparison pages.
What if I can't find stock of DS90CP22M-8?
You can fill out our help required form which you can use to request a quote for DS90CP22M-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.