DS90CF366MTD/NOPB Semiconductors - ICs by Texas Instruments

LVDS LINE RECEIVER 2.38GBPS TSSOP-48

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DS90CF386 receiver converts four LVDS (Low Voltage Differential Signaling) data streams back into parallel 28 bits of LVCMOS data. Also available is the DS90CF366 receiver that converts three LVDS data streams back into parallel 21 bits of LVCMOS data. The outputs of both receivers strobe on the falling edge. A rising edge or falling edge strobe transmitter will interoperate with a falling edge strobe receiver without any translation logic. The receiver LVDS clock operates at rates from 20 MHz to 85 MHz. The device phase-locks to the input LVDS clock, samples the serial bit streams at the LVDS data lines, and converts them into parallel output data. At an incoming clock rate of 85 MHz, each LVDS input line is running at a bit rate of 595 Mbps, resulting in a maximum throughput of 2.38 Gbps for the DS90CF386 and 1.785 Gbps for the DS90CF366. The use of these serial link devices is ideal for solving EMI and cable size problems associated with transmitting data over wide, high-speed parallel LVCMOS interfaces. Both devices are offered in TSSOP packages. The DS90CF386 is also offered in a 64-pin, 0.8-mm, fine pitch ball grid array (NFBGA) package which provides a 44% reduction in PCB footprint compared to the 56-pin TSSOP package.

Where to Buy

Prices starting from US$1.87

Distributor Stock
Logo for Farnell
Farnell
from US$4.42
2,503
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.87
21,455
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.18
2,503
in stock
Buy Now
Logo for element14
element14
from US$4.32
2,503
in stock
Buy Now

Specifications

Device Type Differential Receiver
Peak-to-Peak Jitter Max 250ps
Supply Current Max 115mA
Operating Temperature Min -10°C
Operating Temperature Max 70°C
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style TSSOP
No. of Pins 48Pins
Signaling Rate 2.38Gbps
Signal Input Type LVDS
Output Level Type TTL
ESD HBM 7kV
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

+3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 85 MHz | Texas Instruments
Lvds Line Receiver, 2.38Gbps, Tssop-48 | Newark Electronics
LVDS LINE RECEIVER, 2.38GBPS, TSSOP-48 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS90CF366MTD/NOPB?

Additional datasheets, footprints and schematics for DS90CF366MTD/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90CF366MTD/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS90CF366MTD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90CF366MTD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS90CF366MTD/NOPB fall under?

The DS90CF366MTD/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS90CF366MTD/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS90CF366MTD/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DS90CF366MTD/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS90CF366MTD/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS90CF366MTD/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS90CF366MTD/NOPB often in real-time on the comparison pages.

What if I can't find stock of DS90CF366MTD/NOPB?

You can fill out our help required form which you can use to request a quote for DS90CF366MTD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay