Status: | Production |
---|---|
Series: | DS9097U |
RoHS: | Not Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | - |
---|---|
Sampling Rate | - |
Input Channel Type | - |
Data Interface | - |
Supply Voltage Type | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
ADC / DAC Case Style | - |
No. of Pins | - |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Adaptor |
Convert From Gender | Receptacle |
Convert From Positions | 25Ways |
Convert To Gender | Plug |
Convert To Positions | 6Ways |
Inter Series Connector A | D Sub |
Inter Series Connector B | RJ11 |
1 Wire Com Port Adaptor, Rs232, Smd | Newark Electronics |
Universal 1-Wire COM Port Adap | Analog Devices |
1 WIRE COM PORT ADAPTOR, RS232, SMD | element14 |
Where can I find additional details, specifications and documents for a DS9097U-E25#?
Additional datasheets, footprints and schematics for DS9097U-E25# are listed on our Part Details page. You can also find images and similar parts to DS9097U-E25# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS9097U-E25# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS9097U-E25# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS9097U-E25# fall under?
The DS9097U-E25# is listed under iButton Readers and Adapters.
Can I view similar or alternative parts?
You can view similar parts to DS9097U-E25# when available in the iButton Readers and Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS9097U-E25# you can contact the distributor directly for product support, shipping queries etc.
Is the DS9097U-E25# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS9097U-E25# have stock available?
Authorised distributors including Newark Electronics, Analog Devices, element14 and Farnell have stock available or on a lead time for DS9097U-E25#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS9097U-E25# often in real-time on the comparison pages.
What if I can't find stock of DS9097U-E25#?
You can fill out our help required form which you can use to request a quote for DS9097U-E25# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.