Status: | Active |
---|---|
Series: | DS9096P |
RoHS: | Unknown |
Low-cost permanent attachment method for iButton |
Readily attaches iButton to any smooth flat surface |
Available in die-cut rolls of 500/roll with a core inner diameter of 76mm (3in) |
Excellent U.V. resistance in outdoor weathering tests and weather-o-meter tests |
24 months shelf life at 21°C and 50% relative humidity |
Ideal application temperature 21°C to 38°C; minimum application temperature 10°C; maximum long term temperature 71°C |
Features | 500 per RollAdhesive PadsF3 Package CompatibleF5 Package Compatible |
---|---|
Overview | Adhesive Pads |
BudgetaryPrice (See Notes) | 66.94 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Adhesive Pad |
---|---|
For Use With | iButtons |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Adhesive Pad, Ibutton, White | Newark Electronics |
ADHESIVE PAD, IBUTTON, WHITE | element14 |
PAD ADHESIF, IBOUTON, BLANC | Farnell |
Where can I find additional details, specifications and documents for a DS9096P+ ?
Additional datasheets, footprints and schematics for DS9096P+ are listed on our Part Details page. You can also find images and similar parts to DS9096P+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS9096P+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS9096P+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS9096P+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS9096P+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS9096P+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DS9096P+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS9096P+ often in real-time on the comparison pages.
What if I can't find stock of DS9096P+ ?
You can fill out our help required form which you can use to request a quote for DS9096P+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.