Status: | Active |
---|---|
Series: | DS9093S |
RoHS: | Unknown |
Low-cost fixture that permanently secures an iButton to an object. |
Allows an iButton to be easily and permanently attached to an object using screws or rivets (F5 MicroCan®). |
Made from 13% glass filled Nylon 6/6 |
Features | F5 Package CompatiblePlastic PartWall Mounts |
---|---|
Color | Black |
Overview | Plastic Plate Mount |
BudgetaryPrice (See Notes) | 0.8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Wall Mount |
---|---|
For Use With | Maxim F5 MicroCan iButtons |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
iButton Wall Mount | Analog Devices |
Wall Mount, Ibutton, Nylon 6.6 | Newark Electronics |
WALL MOUNT, IBUTTON, NYLON 6.6 | element14 |
Where can I find additional details, specifications and documents for a DS9093S+ ?
Additional datasheets, footprints and schematics for DS9093S+ are listed on our Part Details page. You can also find images and similar parts to DS9093S+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS9093S+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS9093S+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS9093S+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS9093S+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS9093S+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DS9093S+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS9093S+ often in real-time on the comparison pages.
What if I can't find stock of DS9093S+ ?
You can fill out our help required form which you can use to request a quote for DS9093S+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.