Status: | Active |
---|---|
Series: | DS9093RA |
RoHS: | Unknown |
Low-cost fixtures that hold an iButton for thumbpad applications or permanent attachment to an object. |
Pre-punched hole mount for iButtons: DS9093RA lock ring firmly fastens F5 package. DS9093RB flange enlargement provides additional flange surface area if needed. |
DS9093RA lock ring firmly fastens F5 package. |
DS9093RB flange enlargement provides additional flange surface area if needed. |
Features | F5 Package CompatibleMetal PartPlastic Card Mounts |
---|---|
Color | Metal |
Overview | Lock Ring Washer |
BudgetaryPrice (See Notes) | 0.37 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Lock Ring |
---|---|
For Use With | iButtons |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Lock Ring, Ibutton, Stainless Steel | Newark Electronics |
LOCK RING, IBUTTON, STAINLESS STEEL | element14 |
ANNEAU VERROU IBOUTON, ACIER INOXYDABLE | Farnell |
iButton Plastic Card Mounts | Analog Devices |
Where can I find additional details, specifications and documents for a DS9093RA+ ?
Additional datasheets, footprints and schematics for DS9093RA+ are listed on our Part Details page. You can also find images and similar parts to DS9093RA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS9093RA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS9093RA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS9093RA+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS9093RA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS9093RA+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for DS9093RA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS9093RA+ often in real-time on the comparison pages.
What if I can't find stock of DS9093RA+ ?
You can fill out our help required form which you can use to request a quote for DS9093RA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.