Status: | Active |
---|---|
Series: | DS9093A |
RoHS: | Unknown |
Low-Cost Key Ring Mounts That Hold an iButton® for thumbpad applications. |
Key Ring Mount Versions: DS9093A Snap-In Angled Fob for use With F5 MicroCan®. DS9093F Snap-In Fob for use With F5 MicroCan. DS9093N Angled Fob for use With F5 MicroCan. |
DS9093A Snap-In Angled Fob for use With F5 MicroCan®. |
DS9093F Snap-In Fob for use With F5 MicroCan. |
DS9093N Angled Fob for use With F5 MicroCan. |
Features | F5 Package CompatibleFobsPlastic Part |
---|---|
Color | BlackBlueGreenRedYellow |
Overview | Key Fob, Angled |
BudgetaryPrice (See Notes) | 0.52 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Key Ring Mount Fob |
---|---|
For Use With | Maxim F5 MicroCan iButtons |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
iButton Key Ring Mounts | Analog Devices |
Key Ring Mount Fob, Ibutton, Green | Newark Electronics |
KEY RING MOUNT FOB, IBUTTON, GREEN | element14 |
Where can I find additional details, specifications and documents for a DS9093AG+ ?
Additional datasheets, footprints and schematics for DS9093AG+ are listed on our Part Details page. You can also find images and similar parts to DS9093AG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS9093AG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS9093AG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS9093AG+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS9093AG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS9093AG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for DS9093AG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS9093AG+ often in real-time on the comparison pages.
What if I can't find stock of DS9093AG+ ?
You can fill out our help required form which you can use to request a quote for DS9093AG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.