Status: | Active |
---|---|
Series: | DS9092R, DS9092RG |
RoHS: | Unknown |
Empty stainless steel F5 MicroCanâ„¢ with opening in rear and solder tabs |
Acts as a touch contact for remotely located 1-Wire devices |
Together with DS2404S-C01 makes complex functions involving microcontrollers behave as if they were iButtons |
DS9092R for DS9100-based iButton probes |
DS9092RG grooved version for blue dot receptors |
Features | Metal PartPortsTabbed Empty iButton |
---|---|
Overview | Port |
BudgetaryPrice (See Notes) | 0.95 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | iButton Probe |
---|---|
For Use With | - |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
iButton Port | Analog Devices |
IBUTTON PORT, STAINLESS STEEL, CAN | Farnell |
Where can I find additional details, specifications and documents for a DS9092R+ ?
Additional datasheets, footprints and schematics for DS9092R+ are listed on our Part Details page. You can also find images and similar parts to DS9092R+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS9092R+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS9092R+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS9092R+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS9092R+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS9092R+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for DS9092R+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS9092R+ often in real-time on the comparison pages.
What if I can't find stock of DS9092R+ ?
You can fill out our help required form which you can use to request a quote for DS9092R+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.