Status: | Active |
---|---|
Series: | DS9092L |
RoHS: | Unknown |
Prices starting from US$3.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.01
|
805
in stock
|
Buy Now | |
Analog Devices
from US$10.65
|
1,067
in stock
|
Buy Now | |
Newark Electronics
from US$13.30
|
313
in stock
|
Buy Now | |
element14
from US$13.10
|
313
in stock
|
Buy Now | |
Farnell
from US$12.61
|
313
in stock
|
Buy Now | |
Rapid Electronics
from US$3.67
|
17
in stock
|
Buy Now | |
Avnet Asia
from US$10.15
|
-
|
Buy Now |
Solid metal read/write panel-mount probe for the iButton family |
Integrated green LED for user-feedback signaling |
Probe guides the entry of the iButton |
iButton slides over the surface to self-clean contacts |
Accessible shallow probe cavity simplifies removal of debris such as mud |
Probe suited for panels of up to 3mm thickness |
Contacts are made from solid 303 stainless steel with a blue nylon insulation |
Metric design, prewired for easy installation |
Features | F5 Package CompatibleTouch Probes |
---|---|
Overview | Touch Probe with LED |
BudgetaryPrice (See Notes) | 9.95 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | iButton Probe w/ LED |
---|---|
For Use With | DS19xx Family of iButtons |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 9092 |
Brief Features | Integrated Green LED |
IC Function | iButton Probe with LED |
IC Package Type | F5 |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Supply Current | 20mA |
iButton Probe with LED | Analog Devices |
PANEL-MOUNT PROBE WITH LED | RS |
Ibutton Probe W/ Led, Panel Mount | Newark Electronics |
IBUTTON PROBE WITH LED, M18X1NUT | element14 |
iButton Probe with LED IBACC Bag | Avnet Asia |
Where can I find additional details, specifications and documents for a DS9092L+ ?
Additional datasheets, footprints and schematics for DS9092L+ are listed on our Part Details page. You can also find images and similar parts to DS9092L+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS9092L+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS9092L+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS9092L+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS9092L+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS9092L+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS9092L+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS9092L+ often in real-time on the comparison pages.
What if I can't find stock of DS9092L+ ?
You can fill out our help required form which you can use to request a quote for DS9092L+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.