DS9092+ by Analog Devices

iButton Probe

Status: Active
Series: DS9092, DS9092GT, DS9092T
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DS9092 iButton® probe provides the electrical contact necessary for the transfer of data to and from the DS19xx family of iButtons. The round probe shape provides a self-aligning interface that readily matches the circular rim of the iButton's MicroCan package. Metal contacts resist wear and are easy to keep clean. The DS9092 is available with a flat faceplate (standard) or with optional tactile feedback. The center contact of the standard reader has no moving parts, making this a more rugged interface for harsh environments. This type of probe is best suited for designs where the iButton is brought into contact with the reader. The tactile feedback probe is ideal for situations where the iButton is stationary and the movable reader is brought in contact with it. Both types of probes are available in a panel-mount version. The tactile feedback probe is also available in a grip-mount version. The panel-mount probes are fastened behind the panel with a push-on type spring-nut. The two 15cm 22AWG wires are provided for easy connection to the system microcontroller. The handgrip mount probe comes attached to a 10cm handle and 1m cable which is terminated with an RJ-11 jack.

Where to Buy

Prices starting from US$6.71

Distributor Stock
Logo for Farnell
Farnell
from US$7.63
150
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$7.73
240,792
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.06
194
in stock
Buy Now
Logo for element14
element14
from US$7.92
150
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$6.71
-
Buy Now

Features

Simple, low-cost metal stampings form a read/write probe for the iButton family
Probe guides the entry of the iButton
iButton slides over the surface to self-clean contacts
Accessible shallow probe cavity simplifies removal of debris such as mud
Flexible design supports panel-mount or hand-grip mount with optional tactile feedback
Bright tarnish-resistant metal surface provides millions of operations
Panel-mount probe, prewired for easy installation
Hand-grip probe mates to RJ-11 jack for quick installation

Specifications

Features F5 Package CompatibleTouch Probes
Overview Touch Probe Read Head
BudgetaryPrice (See Notes) 6.19


DS9092+ Wireless Systems & Modules by Analog Devices

IC TOUCH MEMORY PROBE 9092

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Frequency -
Memory Size -
Current Consumption -
Supply Voltage Min -
Supply Voltage Max -
Module Interface -
Product Range -
SVHC No SVHC (15-Jan-2018)
Accessory Type iButton Probe
Base Number 9092
Brief Features Simple Low-cost Metal Stampings
Device Marking DS9092+
For Use With DS19xx Family
IC Function iButton Probe
No. of Pins 2Pins

Alternative Descriptions

iButton Probe | Analog Devices
Ibutton Probe, Panel Mount | Newark Electronics
IC, TOUCH MEMORY PROBE, 9092 | element14
Probe iButton f. Panel Mounting | Schukat Electronic

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS9092+ ?

Additional datasheets, footprints and schematics for DS9092+ are listed on our Part Details page. You can also find images and similar parts to DS9092+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS9092+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS9092+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS9092+ you can contact the distributor directly for product support, shipping queries etc.

Is the DS9092+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS9092+ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for DS9092+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS9092+ often in real-time on the comparison pages.

What if I can't find stock of DS9092+ ?

You can fill out our help required form which you can use to request a quote for DS9092+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay