Status: | Active |
---|---|
Series: | DS9090EVKIT |
RoHS: | Unknown |
Easy Setup with USB Adapter |
Fully Compliant with USB 2.0 Specification |
Software Runs on Windows 8, Windows 7, WindowsVista®, and Windows XP® OS (32-Bit and 64-Bit Versions) |
Convenient On-Board Test Points and Dual TO92 Socket |
Standard RJ11 Connector Interfaces to DS9120 Socket Boards |
Free Download of 1-Wire Drivers and OneWireViewer Demonstration Software |
Compatible with Other 1-Wire Devices Purchased Separately |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | DS2401 DS2406 DS2411 DS2413 DS2431 DS24B33 DS28E07 |
Kit Application Type | Memory |
Application Sub Type | PC Evaluation Hardware / Software |
Kit Contents | Socket Board USB Adapter 3 x (DS2401/DS2406/DS2411/DS2413/DS2431/DS24B33/DS28E07) Each |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVAL KIT FOR 1-W EEPROM, EPROM | Analog Devices |
Eval Board, 1-Wire Memory/Pio/Switch | Newark Electronics |
EVAL BOARD, 1-WIRE MEMORY/PIO/SWITCH | element14 |
Where can I find additional details, specifications and documents for a DS9090EVKIT# ?
Additional datasheets, footprints and schematics for DS9090EVKIT# are listed on our Part Details page. You can also find images and similar parts to DS9090EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS9090EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS9090EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS9090EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the DS9090EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS9090EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for DS9090EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS9090EVKIT# often in real-time on the comparison pages.
What if I can't find stock of DS9090EVKIT# ?
You can fill out our help required form which you can use to request a quote for DS9090EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.