Status: | Active |
---|---|
Series: | DS9034PC, DS9034PCI |
RoHS: | Unknown |
Provides 10 years of battery backup power for NV SRAMs in the PowerCap Module (PCM) package |
Snaps directly onto a surface-mounted PowerCap module base to form a complete NV SRAM module |
Attaches after module base has been surface-mounted to protect lithium battery from the high temperatures of reflow soldering |
Maintains mechanical and electrical connection with module base even during severe shock and vibration stresses |
Detachment feature allows easy removal using a regular screwdriver |
Periodic replacement allows NV SRAM module life to be extended indefinitely |
Compatible with these PowerCap module bases: DS1230YP/ABP/WP DS1245YP/ABP/WP DS1250YP/ABP/WP DS1330YP/ABP/WP DS1345YP/ABP/WP DS1350YP/ABP/WP |
DS1230YP/ABP/WP |
DS1245YP/ABP/WP |
DS1250YP/ABP/WP |
DS1330YP/ABP/WP |
DS1345YP/ABP/WP |
DS1350YP/ABP/WP |
Do Not Substitute for DS9034PCX |
Memory Type | NV SRAM |
---|---|
Package/Pins | CAP/2 |
BudgetaryPrice (See Notes) | 5.81 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 3V |
---|---|
Battery Capacity | 130mAh |
Battery Type | Lithium |
Oscillator Frequency | - |
Digital IC Case | PowerCap Module |
No. of Pins | 4Pins |
Load Capacitance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
SNAP-ON BATTERY, LITHIUM, 3V, PCM-4 | Farnell |
PowerCap | Analog Devices |
Where can I find additional details, specifications and documents for a DS9034PCI+ ?
Additional datasheets, footprints and schematics for DS9034PCI+ are listed on our Part Details page. You can also find images and similar parts to DS9034PCI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS9034PCI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS9034PCI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS9034PCI+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS9034PCI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS9034PCI+ have stock available?
Authorised distributors including Farnell and Analog Devices have stock available or on a lead time for DS9034PCI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS9034PCI+ often in real-time on the comparison pages.
What if I can't find stock of DS9034PCI+ ?
You can fill out our help required form which you can use to request a quote for DS9034PCI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.