Status: | Production |
---|---|
Series: | DS89C450 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | DS8 Family DS89C4xx Series Microcontrollers |
RoHS: | Unknown |
Product Range | DS8 Family DS89C4xx Series Microcontrollers |
---|---|
CPU Speed | 25MHz |
Program Memory Size | 64KB |
RAM Memory Size | 1KB |
No. of Pins | 44Pins |
MCU Case Style | PLCC |
No. of I/O's | 32I/O's |
Embedded Interface Type | UART |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
MCU Family | DS8 |
MCU Series | DS89C4xx |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Controller Family/Series | 8051 |
MCU, 8BIT, 8051, 25MHZ, PLCC-44 | Farnell |
Mcu, 8Bit, 8051, 25Mhz, Plcc-44 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS89C450-QNG+?
Additional datasheets, footprints and schematics for DS89C450-QNG+ are listed on our Part Details page. You can also find images and similar parts to DS89C450-QNG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS89C450-QNG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS89C450-QNG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS89C450-QNG+ fall under?
The DS89C450-QNG+ is listed under Microcontrollers.
Can I view similar or alternative parts?
You can view similar parts to DS89C450-QNG+ when available in the Microcontrollers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS89C450-QNG+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS89C450-QNG+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DS89C450-QNG+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DS89C450-QNG+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS89C450-QNG+ often in real-time on the comparison pages.
What if I can't find stock of DS89C450-QNG+?
You can fill out our help required form which you can use to request a quote for DS89C450-QNG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.