DS8921MX/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for DS8921MX/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for DS8921MX/NOPB
Details for Texas Instruments

DS8921MX/NOPB

Differential Line Drivers and Receiver Pair
Buy Directly from Texas Instruments (5000 in Stock)
$0.5200 per unit
Series Information for DS8921MX/NOPB - Texas Instruments

Features

  • feature
    12-ns Typical Propagation Delay
  • feature
    Complementary Driver Outputs
  • feature
    DS8921AT Industrial Temperature Operation:
  • feature
    High Differential or Common-Mode Input Voltage Ranges of u00b17 V
  • feature
    Meets the Requirements of EIA Standard RS-422
  • feature
    Output Skew: 0.5 ns Typical
  • feature
    Receiver Input Hysteresis: 70 mV Typical
  • feature
    u00b10.2 V Receiver Sensitivity Over the Input Voltage Range

Description

RS422 TRANSCEIVER 5.5V SOIC-8
The DS8921, DS8921A, and DS8921AT devices are differential line driver and receiver pairs designed specifically for applications meeting the ST506, ST412, and ESDI disk drive standards. In addition, these devices meet the requirements of the EIA standard RS-422. The DS8921x receivers offer an input sensitivity of 200 mV over a ±7 V common mode operating range. Hysteresis is incorporated (typically 70 mV) to improve noise margin for slowly changing input waveforms. The DS8921x drivers are designed to provide unipolar differential drive to twisted-pair or parallel wire transmission lines. Complementary outputs are logically ANDed and provide an output skew of 0.5 ns (typical) with propagation delays of 12 ns. The DS8921x devices are designed to be compatible with TTL and CMOS.

Specifications

Device Type:
RS422 Transceiver
IC Interface Type:
RS422
No. of Drivers:
1Drivers
No. of Receivers:
1Receivers
Supply Voltage Min:
4.5V
Supply Voltage Max:
5.5V
Driver Case Style:
SOIC
No. of Pins:
8Pins
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
IC Generic Number:
DS8921
SVHC:
No SVHC (27-Jun-2018)
RoHS Phthalates Compliant:
Yes

Alternate Descriptions

Avnet America

Single Transmitter/Receiver RS-422 8-Pin SOIC N T/R

Avnet America product

Avnet Europe

Single Transmitter/Receiver RS-422 8-Pin SOIC N T/R

Avnet Europe product

Texas Instruments

Differential Line Drivers and Receiver Pair

Texas Instruments product

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation, which is free to download.

Conrad product