Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.09
|
105
in stock
|
Buy Now | |
Texas Instruments
from US$1.25
|
75,574
in stock
|
Buy Now | |
Newark Electronics
from US$3.40
|
851
in stock
|
Buy Now | |
element14
from US$3.44
|
851
in stock
|
Buy Now | |
Farnell
from US$3.65
|
851
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.29
|
419
in stock
|
Buy Now | |
Chip One Stop
from US$1.05
|
46
in stock
|
Buy Now |
Device Type | Differential Line Driver / Receiver |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | DS8921A |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 8921 |
Line Bus Drive Receive Transceiver Type | Differential |
Logic Case Style | SOIC |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 35mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Differential Line Drivers and Receiver Pair | Texas Instruments |
Ic, Transceiver | Newark Electronics |
IC, TRANSCEIVER | element14 |
IC: interface | Transfer Multisort Elektronik |
Diff Line Driver + Receiver DS8921AM | RS |
Where can I find additional details, specifications and documents for a DS8921AM/NOPB?
Additional datasheets, footprints and schematics for DS8921AM/NOPB are listed on our Part Details page. You can also find images and similar parts to DS8921AM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS8921AM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS8921AM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS8921AM/NOPB fall under?
The DS8921AM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS8921AM/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS8921AM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS8921AM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS8921AM/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for DS8921AM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS8921AM/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS8921AM/NOPB?
You can fill out our help required form which you can use to request a quote for DS8921AM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.