Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.13
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$7.13
|
87,140
in stock
|
Buy Now |
IC Interface Type | SMBus |
---|---|
Interface Applications | PCI Express Gen-1 2 & 3 High Speed Interfaces upto 8Gbps |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | WQFN |
No. of Pins | 54Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
2.5/5.0/8.0-Gbps 8-channel linear redriver with equalization | Texas Instruments |
Where can I find additional details, specifications and documents for a DS80PCI810NJYT?
Additional datasheets, footprints and schematics for DS80PCI810NJYT are listed on our Part Details page. You can also find images and similar parts to DS80PCI810NJYT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS80PCI810NJYT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS80PCI810NJYT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS80PCI810NJYT fall under?
The DS80PCI810NJYT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS80PCI810NJYT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS80PCI810NJYT you can contact the distributor directly for product support, shipping queries etc.
Is the DS80PCI810NJYT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS80PCI810NJYT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DS80PCI810NJYT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS80PCI810NJYT often in real-time on the comparison pages.
What if I can't find stock of DS80PCI810NJYT?
You can fill out our help required form which you can use to request a quote for DS80PCI810NJYT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.