Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.34
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$7.34
|
-
|
Buy Now |
PCI Bus Type | PCI Express Repeater / Equalizer |
---|---|
PCI Express Base Spec | PCIe 1.0 PCIe 2.0 PCIe 3.0 |
Digital IC Case | WQFN |
No. of Pins | 54Pins |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2.5/5.0/8.0-Gbps 8-channel PCI Express redriver with equalization & De-Emphasis | Texas Instruments |
Where can I find additional details, specifications and documents for a DS80PCI800SQE/NOPB?
Additional datasheets, footprints and schematics for DS80PCI800SQE/NOPB are listed on our Part Details page. You can also find images and similar parts to DS80PCI800SQE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS80PCI800SQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS80PCI800SQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS80PCI800SQE/NOPB fall under?
The DS80PCI800SQE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS80PCI800SQE/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS80PCI800SQE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS80PCI800SQE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS80PCI800SQE/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DS80PCI800SQE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS80PCI800SQE/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS80PCI800SQE/NOPB?
You can fill out our help required form which you can use to request a quote for DS80PCI800SQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.