Status: | Active |
---|---|
Series: | DS80C390 |
RoHS: | Unknown |
80C52 Compatible |
High-Speed Architecture |
4kB Internal SRAM Usable as Program/Data/Stack Memory |
Enhanced Memory Architecture |
Two Full-Function CAN 2.0B Controllers |
Two Full-Duplex Hardware Serial Ports |
Programmable IrDA Clock |
High Integration Controller |
16 Interrupt Sources with Six External |
Available in 64-Pin LQFP, 68-Pin PLCC |
MCU Core | 8051 (CISC) |
---|---|
Core Clock Speed (MHz) (max) | 40 |
Data Processing | 8-bit |
Internal SRAM (KBytes) | 4 |
Package/Pins | LQFP/64PLCC/68 |
BudgetaryPrice (See Notes) | 19.51 |
Status: | Unknown |
---|---|
Series: | DS8 Family DS80C3xx Series Microcontrollers |
RoHS: | Unknown |
Product Range | DS8 Family DS80C3xx Series Microcontrollers |
---|---|
Architecture | - |
No. of Bits | 16bit |
CPU Speed | 40MHz |
Program Memory Size | - |
RAM Memory Size | 4KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 32I/O's |
Embedded Interface Type | CAN UART |
Supply Voltage Min | 3.85V |
Supply Voltage Max | 5.5V |
MCU Family | DS8 |
MCU Series | DS80C3xx |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Controller Family/Series | 8051 |
Dual CAN High-Speed Microproce | Analog Devices |
Dual CAN High-Speed Microprocessor | RS |
Mcu, 8Bit, 40Mhz, Lqfp-64 | Newark Electronics |
MCU, 8BIT, 40MHZ, LQFP-64 | element14 |
Where can I find additional details, specifications and documents for a DS80C390-FNR+ ?
Additional datasheets, footprints and schematics for DS80C390-FNR+ are listed on our Part Details page. You can also find images and similar parts to DS80C390-FNR+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS80C390-FNR+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS80C390-FNR+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS80C390-FNR+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS80C390-FNR+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS80C390-FNR+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS80C390-FNR+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS80C390-FNR+ often in real-time on the comparison pages.
What if I can't find stock of DS80C390-FNR+ ?
You can fill out our help required form which you can use to request a quote for DS80C390-FNR+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.