Status: | Active |
---|---|
Series: | DS80C323 |
RoHS: | Unknown |
80C32-Compatible 8051 Pin and Instruction Set Compatible Four 8-Bit I/O Ports Three 16-Bit Timer/Counters 256 Bytes Scratchpad RAM Addresses 64kB ROM and 64kB RAM |
8051 Pin and Instruction Set Compatible |
Four 8-Bit I/O Ports |
Three 16-Bit Timer/Counters |
256 Bytes Scratchpad RAM |
Addresses 64kB ROM and 64kB RAM |
High-Speed Architecture: 4 Clocks/Machine Cycle (8032 = 12) DC to 33MHz (DS80C320) DC to 18MHz (DS80C323) Single-Cycle Instruction in 121ns Uses Less Power for Equivalent Work Dual Data Pointer Optional Variable Length MOVX to Access Fast/Slow RAM/Peripherals |
4 Clocks/Machine Cycle (8032 = 12) |
DC to 33MHz (DS80C320) |
DC to 18MHz (DS80C323) |
Single-Cycle Instruction in 121ns |
Uses Less Power for Equivalent Work |
Dual Data Pointer |
Optional Variable Length MOVX to Access Fast/Slow RAM/Peripherals |
High-Integration Controller Includes: Power-Fail Reset Programmable Watchdog Timer Early Warning Power-Fail Interrupt |
Power-Fail Reset |
Programmable Watchdog Timer |
Early Warning Power-Fail Interrupt |
Two Full-Duplex Hardware Serial Ports |
13 Total Interrupt Sources with Six External |
Available in 40-Pin DIP, 44-Pin PLCC, and 44-Pin TQFP |
MCU Core | 8051 (CISC) |
---|---|
Core Clock Speed (MHz) (max) | 18 |
Data Processing | 8-bit |
Package/Pins | PDIP/40PLCC/44TQFP/44 |
BudgetaryPrice (See Notes) | 4.98 |
Status: | Unknown |
---|---|
Series: | DS8 Family DS80C3xx Series Microcontrollers |
RoHS: | Unknown |
Product Range | DS8 Family DS80C3xx Series Microcontrollers |
---|---|
CPU Speed | 18MHz |
Program Memory Size | - |
RAM Memory Size | 256Byte |
No. of Pins | 44Pins |
MCU Case Style | PLCC |
No. of I/O's | 32I/O's |
Embedded Interface Type | UART |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
MCU Family | DS8 |
MCU Series | DS80C3xx |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Controller Family/Series | 80C32 |
High-Speed/Low-Power Microcont | Analog Devices |
Mcu, 8Bit, 80C32, 18Mhz, Plcc-44 | Newark Electronics |
MCU, 8BIT, 80C32, 18MHZ, PLCC-44 | Farnell |
Where can I find additional details, specifications and documents for a DS80C323-QND+ ?
Additional datasheets, footprints and schematics for DS80C323-QND+ are listed on our Part Details page. You can also find images and similar parts to DS80C323-QND+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS80C323-QND+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS80C323-QND+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS80C323-QND+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS80C323-QND+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS80C323-QND+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS80C323-QND+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS80C323-QND+ often in real-time on the comparison pages.
What if I can't find stock of DS80C323-QND+ ?
You can fill out our help required form which you can use to request a quote for DS80C323-QND+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.