Status: | Production |
---|---|
Series: | DS80C320 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | DS8 Family DS80C3xx Series Microcontrollers |
RoHS: | Unknown |
Product Range | DS8 Family DS80C3xx Series Microcontrollers |
---|---|
CPU Speed | 25MHz |
Program Memory Size | - |
RAM Memory Size | 256Byte |
No. of Pins | 40Pins |
MCU Case Style | DIP |
No. of I/O's | 32I/O's |
Embedded Interface Type | UART |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
MCU Family | DS8 |
MCU Series | DS80C3xx |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Controller Family/Series | 80C32 |
Mcu, 8Bit, 80C32, 25Mhz, Dip-40 | Newark Electronics |
MCU, 8BIT, 80C32, 25MHZ, DIP-40 | Farnell |
8Bit ROMless 25MHz DIP40 | Schukat Electronic |
Where can I find additional details, specifications and documents for a DS80C320-MCG+?
Additional datasheets, footprints and schematics for DS80C320-MCG+ are listed on our Part Details page. You can also find images and similar parts to DS80C320-MCG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS80C320-MCG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS80C320-MCG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS80C320-MCG+ fall under?
The DS80C320-MCG+ is listed under Microcontrollers.
Can I view similar or alternative parts?
You can view similar parts to DS80C320-MCG+ when available in the Microcontrollers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS80C320-MCG+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS80C320-MCG+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DS80C320-MCG+ have stock available?
Authorised distributors including Newark Electronics, Farnell, element14 and Schukat Electronic have stock available or on a lead time for DS80C320-MCG+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS80C320-MCG+ often in real-time on the comparison pages.
What if I can't find stock of DS80C320-MCG+?
You can fill out our help required form which you can use to request a quote for DS80C320-MCG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.