Status: | Active |
---|---|
Series: | DS80C310 |
RoHS: | Unknown |
80C32 Compatible 8051 Pin and Instruction Set Compatible Full Duplex Serial Port Three 16-Bit Timer/Counters 256 Bytes Scratchpad RAM Multiplexed Address/Data Bus Addresses 64kB ROM and 64kB RAM |
8051 Pin and Instruction Set Compatible |
Full Duplex Serial Port |
Three 16-Bit Timer/Counters |
256 Bytes Scratchpad RAM |
Multiplexed Address/Data Bus |
Addresses 64kB ROM and 64kB RAM |
High-Speed Architecture 4 Clocks/Machine Cycle (8051 = 12) Runs DC to 33 MHz Clock Rates Single-Cycle Instruction in 121ns Dual Data Pointer Optional Variable Length MOVX to Access Fast/Slow RAM/Peripherals |
4 Clocks/Machine Cycle (8051 = 12) |
Runs DC to 33 MHz Clock Rates |
Single-Cycle Instruction in 121ns |
Dual Data Pointer |
Optional Variable Length MOVX to Access Fast/Slow RAM/Peripherals |
10 Total Interrupt Sources with 6 External |
Internal Power-On Reset Circuit |
Upwardly Compatible with the DS80C320 |
Available in 40-Pin Plastic DIP, 44-pin PLCC, and 44-pin TQFP |
MCU Core | 8051 (CISC) |
---|---|
Core Clock Speed (MHz) (max) | 25 |
Data Processing | 8-bit |
Package/Pins | PDIP/40PLCC/44TQFP/44 |
BudgetaryPrice (See Notes) | 9.99 |
Status: | Unknown |
---|---|
Series: | DS8 Family DS80C3xx Series Microcontrollers |
RoHS: | Unknown |
Product Range | DS8 Family DS80C3xx Series Microcontrollers |
---|---|
CPU Speed | 25MHz |
Program Memory Size | - |
RAM Memory Size | 256Byte |
No. of Pins | 40Pins |
MCU Case Style | DIP |
No. of I/O's | 32I/O's |
Embedded Interface Type | UART |
Supply Voltage Min | 4V |
Supply Voltage Max | 5.5V |
MCU Family | DS8 |
MCU Series | DS80C3xx |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Controller Family/Series | 8051 |
High-Speed Microcontroller | Analog Devices |
Mcu, 8Bit, 8051, 25Mhz, Dip-40 | Newark Electronics |
MCU, 8BIT, 8051, 25MHZ, DIP-40 | element14 |
MCU, 8BIT, 25MHZ, DIP-40 | Farnell |
Where can I find additional details, specifications and documents for a DS80C310-MCG+ ?
Additional datasheets, footprints and schematics for DS80C310-MCG+ are listed on our Part Details page. You can also find images and similar parts to DS80C310-MCG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS80C310-MCG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS80C310-MCG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS80C310-MCG+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS80C310-MCG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS80C310-MCG+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS80C310-MCG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS80C310-MCG+ often in real-time on the comparison pages.
What if I can't find stock of DS80C310-MCG+ ?
You can fill out our help required form which you can use to request a quote for DS80C310-MCG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.