Status: | Active |
---|---|
Series: | DS8005 |
RoHS: | Unknown |
Analog Interface and Level Shifting for IC Card Communication |
±8kV (min) ESD (HBM) Protection on Card Interfaces |
Ultra-Low Stop-Mode Current, Less Than 10nA Typical |
Internal IC Card Supply-Voltage Generation 5.0V ±5%, 80mA (max) 3.0V ±8%, 65mA (max) 1.8V ±10%, 30mA (max) |
5.0V ±5%, 80mA (max) |
3.0V ±8%, 65mA (max) |
1.8V ±10%, 30mA (max) |
Automatic Card Activation and Deactivation Controlled by Dedicated Internal Sequencer |
I/O Lines from Host Directly Level Shifted for Smart Card Communication |
Flexible Card Clock Generation, Supporting External Crystal Frequency Divided by 1, 2, 4, or 8 |
High-Current, Short-Circuit and High-Temperature Protection |
Low Active-Mode Current |
Internal Multiplexing Allows One ISO 7816 UART Implementation to Control Two Smart Card Sockets |
ISO-7816 | Yes |
---|---|
Interface | Digital I/O |
Card Supply Voltage (V) | 35 |
Package/Pins | SOIC (W)/28TSSOP/28 |
BudgetaryPrice (See Notes) | 1.51 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
Interface Applications | Access Control Financial Terminals Pay Television Set-Top Box Conditional Access Telecomm |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 6V |
Interface Case Style | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Smart Card Interface, 85Deg C, Soic-28 | Newark Electronics |
SMART CARD INTERFACE, DUAL, SOIC-28 | element14 |
Smart Card Interface 28-Pin SO | Avnet Asia |
Where can I find additional details, specifications and documents for a DS8005-RRX+ ?
Additional datasheets, footprints and schematics for DS8005-RRX+ are listed on our Part Details page. You can also find images and similar parts to DS8005-RRX+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS8005-RRX+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS8005-RRX+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS8005-RRX+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS8005-RRX+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS8005-RRX+ have stock available?
Authorised distributors including Newark Electronics, element14, Avnet Asia and Farnell have stock available or on a lead time for DS8005-RRX+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS8005-RRX+ often in real-time on the comparison pages.
What if I can't find stock of DS8005-RRX+ ?
You can fill out our help required form which you can use to request a quote for DS8005-RRX+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.