Status: | Active |
---|---|
Series: | DS75LV |
RoHS: | Unknown |
Extend Performance Range with Low-Voltage, 1.7V to 3.7V Operating Range |
Maximize System Accuracy in Broad Range of Thermal Management Applications Measures Temperature from -55°C to +125°C (-67°F to +257°F) ±2°C Accuracy over a -25°C to 100°C Range User-Configurable Resolution from 9 Bits (Default) to 12 Bits (0.5°C to 0.0625°C) |
Measures Temperature from -55°C to +125°C (-67°F to +257°F) |
±2°C Accuracy over a -25°C to 100°C Range |
User-Configurable Resolution from 9 Bits (Default) to 12 Bits (0.5°C to 0.0625°C) |
Easy Upgrade to LM75: Pin and Software Compatible |
Simplify Distributed Temperature-Sensing Applications with Multidrop Capability Up to Eight DS75LVs Can Operate on 2-Wire Bus |
Up to Eight DS75LVs Can Operate on 2-Wire Bus |
Increase Reliability and System Robustness Internally Filtered Data Lines for Noise Immunity (50ns Deglitch) Bus Timeout Feature Prevents Lockup on 2-Wire Interface |
Internally Filtered Data Lines for Noise Immunity (50ns Deglitch) |
Bus Timeout Feature Prevents Lockup on 2-Wire Interface |
Minimize Power Consumption with Built-In Shutdown Mode |
Flexible User-Defined Thermostatic Modes with Programmable Fault Tolerance |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 2-Wire/I2C/SMBus |
Accuracy (±°C) | 2 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable |
Temp. Resolution (bits) | 9101112 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.22 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | µSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.7V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage Digital Temperatur | Analog Devices |
Thermometer/Thermostat, -55 To 125Deg C | Newark Electronics |
THERMOMETER/THERMOSTAT, -55 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a DS75LVU+ ?
Additional datasheets, footprints and schematics for DS75LVU+ are listed on our Part Details page. You can also find images and similar parts to DS75LVU+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS75LVU+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS75LVU+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS75LVU+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS75LVU+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS75LVU+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS75LVU+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS75LVU+ often in real-time on the comparison pages.
What if I can't find stock of DS75LVU+ ?
You can fill out our help required form which you can use to request a quote for DS75LVU+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.