Status: | Active |
---|---|
Series: | DS620 |
RoHS: | Unknown |
Low-Voltage Operation: 1.7V to 3.5V |
±0.5°C Accuracy from 0°C to +70°C |
Operating Temperature Range: -55°C to +125°C (-67°F to +257°F) |
Temperature Measurements Require No External Components |
Resolution is User-Selectable to 10-, 11-, 12-, or 13-Bits (0.5°C, 0.25°C, 0.125°C, and 0.0625°C LSb Weight, Respectively) |
Multidroppable |
Fast (200ms max) Temperature-to-Digital Conversion Time |
Thermostatic Settings are User-Definable and Nonvolatile |
Standalone Thermostat Capability |
Data is Read/Written Through a 2-Wire Serial Interface |
Package: 8-Pin µSOP |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 2-Wire/I2C/SMBus |
Functions | Standalone Thermostat |
Accuracy (±°C) | 0.5 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable (NV) |
Temp. Resolution (bits) | 10111213 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 2.26 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | µSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Thermometer And Thermostat, Usop-8 | Newark Electronics |
TEMPERATURE SENSOR, 2DEG C, USOP-8 | element14 |
Low-Voltage, ±0.5°C Accuracy D | Analog Devices |
Where can I find additional details, specifications and documents for a DS620U+T&R ?
Additional datasheets, footprints and schematics for DS620U+T&R are listed on our Part Details page. You can also find images and similar parts to DS620U+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS620U+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS620U+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS620U+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS620U+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS620U+T&R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for DS620U+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS620U+T&R often in real-time on the comparison pages.
What if I can't find stock of DS620U+T&R ?
You can fill out our help required form which you can use to request a quote for DS620U+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.