Status: | Active |
---|---|
Series: | DS5002, DS5002FP |
RoHS: | Unknown |
8051-Compatible Microprocessor for Secure/Sensitive Applications Access 32kB, 64kB, or 128kB of NV SRAM for Program and/or Data Storage In-System Programming Through On-Chip Serial Port Can Modify Its Own Program or Data Memory in the End System |
Access 32kB, 64kB, or 128kB of NV SRAM for Program and/or Data Storage |
In-System Programming Through On-Chip Serial Port |
Can Modify Its Own Program or Data Memory in the End System |
Firmware Security Features Memory Stored in Encrypted Form Encryption Using On-Chip 64-Bit Key Automatic True Random Key Generator Self Destruct Input (SDI) Optional Top Coating Prevents Microprobe (DS5002FPM) Improved Security Over Previous Generations Protects Memory Contents from Piracy |
Memory Stored in Encrypted Form |
Encryption Using On-Chip 64-Bit Key |
Automatic True Random Key Generator |
Self Destruct Input (SDI) |
Optional Top Coating Prevents Microprobe (DS5002FPM) |
Improved Security Over Previous Generations |
Protects Memory Contents from Piracy |
Crash-Proof Operation Maintains All Nonvolatile Resources for Over 10 Years in the Absence of Power Power-Fail Reset Early Warning Power-Fail Interrupt Watchdog Timer |
Maintains All Nonvolatile Resources for Over 10 Years in the Absence of Power |
Power-Fail Reset |
Early Warning Power-Fail Interrupt |
Watchdog Timer |
MCU Core | 8051 (CISC) |
---|---|
Core Clock Speed (MHz) (max) | 16 |
Data Processing | 8-bit |
Internal SRAM (KBytes) | 0.125 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | DS5 Family DS5000 Series Microcontrollers |
RoHS: | Unknown |
Product Range | DS5 Family DS5000 Series Microcontrollers |
---|---|
Architecture | 8051 |
No. of Bits | 16bit |
CPU Speed | 16MHz |
Program Memory Size | - |
RAM Memory Size | - |
No. of Pins | 80Pins |
MCU Case Style | MQFP |
No. of I/O's | 32I/O's |
Embedded Interface Type | UART |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
MCU Family | DS5 |
MCU Series | DS5000 |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (15-Jan-2018) |
Controller Family/Series | 8051 |
Secure Microprocessor Chip | Analog Devices |
Mcu, 16Bit, 16Mhz, Mqfp-80 | Newark Electronics |
MCU, 8BIT, 16MHZ, QFP-80 | Farnell |
Where can I find additional details, specifications and documents for a DS5002FPM-16+ ?
Additional datasheets, footprints and schematics for DS5002FPM-16+ are listed on our Part Details page. You can also find images and similar parts to DS5002FPM-16+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS5002FPM-16+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS5002FPM-16+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS5002FPM-16+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS5002FPM-16+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS5002FPM-16+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for DS5002FPM-16+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS5002FPM-16+ often in real-time on the comparison pages.
What if I can't find stock of DS5002FPM-16+ ?
You can fill out our help required form which you can use to request a quote for DS5002FPM-16+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.