Status: | Active |
---|---|
Series: | DS4830A |
RoHS: | Unknown |
16-Bit Low Power Microcontroller |
Slave Communication Interface: 400kHz without Clock Stretching I2C Compatible 2-Wire or SPI |
Master Communication Interface: 400kHz I²C-Compatible 2-Wire, SPI, or Maxim 3-Wire Laser Driver |
Pin-Compatible with DS4830 |
32KWords Flash Program Memory |
2KWords Data RAM |
4KWords ROM Memory |
32-Level Stack Memory |
2.85V to 3.63V Operating Voltage Range |
8 Independent 12-Bit Voltage DACs with 2.5V Internal Reference or External Reference |
10 x 16-Bit PWM Channels Supports 4-Channel TECC H-Bridge Control Boost/Buck DC-DC Control 1MHz Switching Frequency |
Supports 4-Channel TECC H-Bridge Control |
Boost/Buck DC-DC Control |
1MHz Switching Frequency |
13-Bit ADC with 26-Input Mux 40ksps Individual Channel Averaging Option |
40ksps |
Individual Channel Averaging Option |
Two Independent Sample/Holds with Individual Channel Averaging Option 1V Full Scale 300ns Sample Time |
1V Full Scale |
300ns Sample Time |
Fast Temperature Measurement with Averaging Option Internal Temperature Sensor, ±2°C |
Internal Temperature Sensor, ±2°C |
10-Bit Fast Comparator with 16 Input Mux |
31 GPIO Pins |
Internal 20MHz Oscillator |
Up to 133MHz External Clock for PWM and Timers |
Two 16-Bit Timers and One Programmable Watchdog Timer |
Maskable Interrupt Sources |
Fast Hardware CRC-8 for Packet Error Checking (PEC) |
I2C and JTAG Bootloader |
Four Software Interrupts |
Supply Voltage Monitor (SVM) and Brownout Monitor |
JTAG Port with In-System Debug and Programming |
Low Power Consumption (16mA) with All Analog Active |
5mm x 5mm, 40-Pin TQFN Package |
ADCs | 18-Input Muxable |
---|---|
Resolution (bits) | 13 |
# DACs/ Resistors | 2 DACs8 DACs |
FS Out (kΩ) | None |
Steps | None |
Temp. Sensor | Internal |
Memory | Program |
VSUPPLY (V) | 3.0 to 3.6 |
Control Interface | I2CJTAG Bootloader |
Package/Pins | TQFN/40 |
BudgetaryPrice (See Notes) | 3.67 |
Status: | Unknown |
---|---|
Series: | DS4 Family DS4830 Series Microcontrollers |
RoHS: | Unknown |
Product Range | DS4 Family DS4830 Series Microcontrollers |
---|---|
Architecture | - |
MCU Core Size | 16bit |
Program Memory Size | 64KB |
RAM Memory Size | 4KB |
CPU Speed | 10MHz |
No. of I/O's | 31I/O's |
MCU Case Style | TQFN |
No. of Pins | 40Pins |
Embedded Interface Type | I2C SPI |
MCU Applications | Networking and Communication |
Supply Voltage Min | 2.85V |
Supply Voltage Max | 3.63V |
MCU Family | DS4 |
MCU Series | DS4830 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ADVANCED OPTICAL UC BULK VERSI | Analog Devices |
Optical Mcu, 16Bit, 10Mhz, Tqfn-40 | Newark Electronics |
OPTICAL MCU, 16BIT, 10MHZ, TQFN-40 | element14 |
MCU 16-Bit DS4830A MAXQ20 RISC 64KB Flash 3.3V 40-Pin TQFN EP | Avnet Asia |
Where can I find additional details, specifications and documents for a DS4830AT+ ?
Additional datasheets, footprints and schematics for DS4830AT+ are listed on our Part Details page. You can also find images and similar parts to DS4830AT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS4830AT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS4830AT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS4830AT+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS4830AT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS4830AT+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Avnet Asia and Farnell have stock available or on a lead time for DS4830AT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS4830AT+ often in real-time on the comparison pages.
What if I can't find stock of DS4830AT+ ?
You can fill out our help required form which you can use to request a quote for DS4830AT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.