Status: | Active |
---|---|
Series: | DS4432 |
RoHS: | Unknown |
Two Current DACs |
Full-Scale Current 50µA to 200µA |
Full-Scale Range for Each DAC Determined by External Resistors |
127 Settings Each for Sink and Source Modes |
I²C-Compatible Serial Interface |
Low Cost |
Small Package (8-Pin µSOP) |
-40°C to +85°C Temperature Range |
2.7V to 5.5V Operating Range |
Resolution (bits) | 7 |
---|---|
# Channels | 2 |
Interface | Serial - I2C |
Output Type | Current- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | 2.7 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 0.15 |
Package/Pins | UMAX/8 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 0.73 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 7bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | µSOP |
No. of Pins | 8Pins |
Data Interface | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dac, 7Bit, Dual, Usop-8 | Newark Electronics |
DAC, 7BIT, DUAL, USOP-8 | element14 |
Dual-Channel, I²C Adjustable S | Analog Devices |
Where can I find additional details, specifications and documents for a DS4432U+ ?
Additional datasheets, footprints and schematics for DS4432U+ are listed on our Part Details page. You can also find images and similar parts to DS4432U+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS4432U+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS4432U+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS4432U+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS4432U+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS4432U+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for DS4432U+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS4432U+ often in real-time on the comparison pages.
What if I can't find stock of DS4432U+ ?
You can fill out our help required form which you can use to request a quote for DS4432U+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.