Status: | Active |
---|---|
Series: | DS4305, DS4305K |
RoHS: | Unknown |
Precise Electronically Adjustable Voltage Reference |
Enables Automated Factory Trimming of Devices Needing Voltage Adjustment |
Can be Adjusted to Within ±1.5mV |
Wide Adjustable Output Voltage Range Within 300mV of the Supply Rails |
Low Temperature Coefficient |
±1mA of Output-Current Drive |
NV Memory Stores the Voltage Indefinitely |
Output Short-Circuit Protection |
Low Cost |
Low Power Consumption |
4.0V to 5.5V Single-Supply Operation |
Small 5-Lead SOT23 Package |
-40°C to +125°C Temperature Operation |
DS4305K Evaluation Kit is Available |
VOUT (V) | Programmable (within 300mV of Rails) |
---|---|
Temp. Coeff. (ppm/°C) (max) | 24 |
ISUPPLY (µA) (max) | 2000 |
Initial Accuracy (% max) (@ +25°C) | 0.03 |
Calibration Method | E2CRef. |
VSUPPLY (V) (min) | 4 |
VSUPPLY (V) (max) | 5.5 |
Noise 0.1Hz to 10Hz (µVpp) (typ) | 160 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 1.17 |
Status: | Unknown |
---|---|
Series: | DS4305 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Programmable |
---|---|
Product Range | DS4305 Series |
Reference Voltage | - |
Initial Accuracy | 0.03% |
Temperature Coefficient | ± 24ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Volt Ref, Shunt, 5.2V, -40 To 125Deg C | Newark Electronics |
VOLTAGE REFERENCE, SHUNT, SOT-23-5 | element14 |
Electronically Programmable Vo | Analog Devices |
Where can I find additional details, specifications and documents for a DS4305R+T&R ?
Additional datasheets, footprints and schematics for DS4305R+T&R are listed on our Part Details page. You can also find images and similar parts to DS4305R+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS4305R+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS4305R+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS4305R+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS4305R+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS4305R+T&R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for DS4305R+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS4305R+T&R often in real-time on the comparison pages.
What if I can't find stock of DS4305R+T&R ?
You can fill out our help required form which you can use to request a quote for DS4305R+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.