Six 256-Position NV Potentiometers |
Four General-Purpose NV I/O Pins |
64 Bytes of User EEPROM Memory |
0 to 5.5V on Any Potentiometer Terminal, Independent of VCC |
All Six Potentiometers Share a Common Low Side |
Potentiometers Separated into Two Groups of Three Potentiometers, Each Sharing a Common High Side |
2-Wire Serial Interface |
Wide Supply Range (2.7V to 5.5V) |
Up to Eight DS3930s Can Share the Same 2-Wire Bus |
Steps | 256 |
---|---|
# Potentiometers | 6 |
Control Interface | 2-Wire Addressable |
Taper | Linear |
Wiper Memory | Non-Volatile |
REND-TO-END (kΩ) | 16.6 |
Res. Tol. (%) | 20 |
Temp. Coeff. (ppm/°C) (typ) | 250 |
Wiper Resistance (Ω) (typ) | 400 |
ICC @5V (µA) (max) | 350 |
Package/Pins | TSSOP/20 |
BudgetaryPrice (See Notes) | 2.72 |
Status: | Unknown |
---|---|
Series: | Hex 256-Tap Non-Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 16.5kohm |
---|---|
No. of Pots | Hex (Sextet) |
Control Interface | Serial |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | TSSOP |
No. of Pins | 20Pins |
No. of Steps | 256 |
Temperature Coefficient | ± 250ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Hex 256-Tap Non-Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Digital Pot, 16.5K, -40 To 85Deg C | Newark Electronics |
DIGITAL POT, 16.5K, -40 TO 85DEG C | element14 |
Hex Nonvolatile Pot I/O Memory | RS |
Where can I find additional details, specifications and documents for a DS3930E+ ?
Additional datasheets, footprints and schematics for DS3930E+ are listed on our Part Details page. You can also find images and similar parts to DS3930E+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS3930E+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS3930E+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS3930E+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS3930E+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS3930E+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DS3930E+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS3930E+ often in real-time on the comparison pages.
What if I can't find stock of DS3930E+ ?
You can fill out our help required form which you can use to request a quote for DS3930E+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.