Status: | Production |
---|---|
Series: | DS3920 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Current Mirror |
---|---|
Supply Voltage Min | 2.97V |
Supply Voltage Max | 76V |
IC Package Type | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Mirror, Sot-23-6 | Newark Electronics |
Fast Current Mirror | Analog Devices |
CURRENT MIRROR, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a DS3920T-002+T?
Additional datasheets, footprints and schematics for DS3920T-002+T are listed on our Part Details page. You can also find images and similar parts to DS3920T-002+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS3920T-002+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS3920T-002+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS3920T-002+T fall under?
The DS3920T-002+T is listed under Fiber Photodiode Current Monitors.
Can I view similar or alternative parts?
You can view similar parts to DS3920T-002+T when available in the Fiber Photodiode Current Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS3920T-002+T you can contact the distributor directly for product support, shipping queries etc.
Is the DS3920T-002+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DS3920T-002+T have stock available?
Authorised distributors including Newark Electronics, Analog Devices, element14 and Farnell have stock available or on a lead time for DS3920T-002+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS3920T-002+T often in real-time on the comparison pages.
What if I can't find stock of DS3920T-002+T?
You can fill out our help required form which you can use to request a quote for DS3920T-002+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.