Status: | Unknown |
---|---|
Series: | DS3882 Series |
RoHS: | Unknown |
Ballast Controller Type | Dual Channel CCFL Controller |
---|---|
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Controller IC Case Style | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | DS3882 Series |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Function | CCFL Controller |
IC Package Type | TSSOP |
Ccfl Controller, Dual, Tssop-28 | Newark Electronics |
CCFL CONTROLLER, DUAL, TSSOP-28 | element14 |
Where can I find additional details, specifications and documents for a DS3882E+C?
Additional datasheets, footprints and schematics for DS3882E+C are listed on our Part Details page. You can also find images and similar parts to DS3882E+C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS3882E+C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS3882E+C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS3882E+C fall under?
The DS3882E+C is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS3882E+C when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS3882E+C you can contact the distributor directly for product support, shipping queries etc.
Is the DS3882E+C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS3882E+C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DS3882E+C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS3882E+C often in real-time on the comparison pages.
What if I can't find stock of DS3882E+C?
You can fill out our help required form which you can use to request a quote for DS3882E+C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.