Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Interface Type | 2 Wire DVI Serial |
---|---|
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Interface Case Style | LLP |
No. of Pins | 48Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +70°C |
Power Dissipation Pd | 1.1W |
Supply Voltage Range | 3.135V to 3.465V |
Where can I find additional details, specifications and documents for a DS34RT5110SQE/NOPB?
Additional datasheets, footprints and schematics for DS34RT5110SQE/NOPB are listed on our Part Details page. You can also find images and similar parts to DS34RT5110SQE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS34RT5110SQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS34RT5110SQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS34RT5110SQE/NOPB fall under?
The DS34RT5110SQE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS34RT5110SQE/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS34RT5110SQE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS34RT5110SQE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS34RT5110SQE/NOPB have stock available?
There is no stock from authorised distributors for DS34RT5110SQE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS34RT5110SQE/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS34RT5110SQE/NOPB?
You can fill out our help required form which you can use to request a quote for DS34RT5110SQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.