Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Type | Line |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | DS34C87T |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 34 |
Line Bus Drive Receive Transceiver Type | Quad CMOS Differential RS422 |
Logic Function Number | 34C87 |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | 3.4V |
Propagation Delay | 8ns |
Supply Voltage Range | 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a DS34C87TM?
Additional datasheets, footprints and schematics for DS34C87TM are listed on our Part Details page. You can also find images and similar parts to DS34C87TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS34C87TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS34C87TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS34C87TM fall under?
The DS34C87TM is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS34C87TM when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS34C87TM you can contact the distributor directly for product support, shipping queries etc.
Is the DS34C87TM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS34C87TM have stock available?
There is no stock from authorised distributors for DS34C87TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS34C87TM often in real-time on the comparison pages.
What if I can't find stock of DS34C87TM?
You can fill out our help required form which you can use to request a quote for DS34C87TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.