Status: | Active |
---|---|
Series: | DS3234 |
RoHS: | Unknown |
Highly Accurate RTC with Integrated Crystal and SRAM Completely Manages All Timekeeping Functions Accuracy ±2ppm from 0°C to +40°C Accuracy ±3.5ppm from -40°C to +85°C Real-Time Clock Counts Seconds, Minutes, Hours, Day, Date, Month, and Year, with Leap Year Compensation Valid Up to 2099 Digital Temp Sensor Output: ±3°C Accuracy Register for Aging Trim Active-Low RST Input/Output Two Time-of-Day Alarms Programmable Square-Wave Output |
Accuracy ±2ppm from 0°C to +40°C |
Accuracy ±3.5ppm from -40°C to +85°C |
Real-Time Clock Counts Seconds, Minutes, Hours, Day, Date, Month, and Year, with Leap Year Compensation Valid Up to 2099 |
Digital Temp Sensor Output: ±3°C Accuracy |
Register for Aging Trim |
Active-Low RST Input/Output |
Two Time-of-Day Alarms |
Programmable Square-Wave Output |
Simple Serial Interface Connects to Most Microcontrollers 4MHz SPI Bus Supports Modes 1 and 3 |
4MHz SPI Bus Supports Modes 1 and 3 |
Battery-Backup Input for Continuous Timekeeping Low Power Operation Extends Battery Backup Run Time |
Low Power Operation Extends Battery Backup Run Time |
Operating Temperature Ranges: Commercial: 0°C to +70°C, Industrial: -40°C to +85°C |
300-Mil, 20-Pin SO Package |
Underwriters Laboratories® (UL) Recognized |
Frequency | 32.768kHz |
---|---|
Osc. Type | TCXO |
Tuning Adjustment Type | Digital |
Frequency Output Type | CMOS Push-Pull |
Frequency Stability (±ppm/yr) (0 to +40°C) | 2 |
Frequency Stability (±ppm/yr) (-40 to 0°C/ +40 to +85°C) | 3.5 |
Frequency Stability (±ppm/yr) (vs. VCC) | 1 (typ) |
Frequency Stability (±ppm) (vs. Aging) | 5 (0-10 Years) |
VSUPPLY (V) | 2.0 to 5.52.7 to 5.5 |
Package/Pins | SOIC (W)/20 |
BudgetaryPrice (See Notes) | 4.85 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Extremely Accurate SPI Bus RTC | Analog Devices |
Rtc, 0 To 70Deg C Rohs Compliant: Yes |Maxim Integrated/analog Devices DS3234S# | Newark Electronics |
Where can I find additional details, specifications and documents for a DS3234S# ?
Additional datasheets, footprints and schematics for DS3234S# are listed on our Part Details page. You can also find images and similar parts to DS3234S# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS3234S# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS3234S# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS3234S# you can contact the distributor directly for product support, shipping queries etc.
Is the DS3234S# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS3234S# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS3234S# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS3234S# often in real-time on the comparison pages.
What if I can't find stock of DS3234S# ?
You can fill out our help required form which you can use to request a quote for DS3234S# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.