Accuracy ±2ppm from 0°C to +40°C |
Accuracy ±3.5ppm from -40°C to +85°C |
Battery Backup Input for Continuous Timekeeping |
Operating Temperature Ranges Commercial: 0°C to +70°C Industrial: -40°C to +85°C |
Commercial: 0°C to +70°C |
Industrial: -40°C to +85°C |
236 Bytes of Battery-Backed SRAM |
Low-Power Consumption |
Real-Time Clock Counts Seconds, Minutes, Hours, Day, Date, Month, and Year with Leap Year Compensation Valid Up to 2099 |
Two Time-of-Day Alarms |
Programmable Square-Wave Output |
Fast (400kHz) I²C Interface |
3.3V Operation |
Digital Temp Sensor Output: ±3°C Accuracy |
Register for Aging Trim |
Active-Low RST Input/Output |
300-Mil, 20-Pin SO Package |
Frequency | 32.768kHz |
---|---|
Osc. Type | TCXO |
Tuning Adjustment Type | Digital |
Frequency Output Type | CMOS Push-Pull |
Frequency Stability (±ppm/yr) (0 to +40°C) | 2 |
Frequency Stability (±ppm/yr) (-40 to 0°C/ +40 to +85°C) | 3.5 |
Frequency Stability (±ppm/yr) (vs. VCC) | 1 (typ) |
Frequency Stability (±ppm) (vs. Aging) | 5 (0-10 Years) |
VSUPPLY (V) | 2.3 to 5.5 |
Package/Pins | SOIC (W)/20 |
BudgetaryPrice (See Notes) | 4.85 |
Date Format | DD |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | SOIC |
No. of Pins | 20Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3232 |
Clock Frequency | 32.768kHz |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
RTC Features | Square-Wave Output |
Supply Voltage Range | 2.3V to 5.5V |
Termination Type | Surface Mount Device |
Voltage Vcc | 3.3V |
RTC W/TCXO, I²C, 2WIRE SERI, 20SOIC | element14 |
Alarm Rtc, I2C, 5.5V, Soic-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS3232SN# ?
Additional datasheets, footprints and schematics for DS3232SN# are listed on our Part Details page. You can also find images and similar parts to DS3232SN# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS3232SN# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS3232SN# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS3232SN# you can contact the distributor directly for product support, shipping queries etc.
Is the DS3232SN# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS3232SN# have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DS3232SN# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS3232SN# often in real-time on the comparison pages.
What if I can't find stock of DS3232SN# ?
You can fill out our help required form which you can use to request a quote for DS3232SN# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.