Status: | Production |
---|---|
Series: | DS3232M |
RoHS: | Compliant |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 4.5V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Rtc, -40 To 85Deg C | Newark Electronics |
RTC, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a DS3232MZ+TRL?
Additional datasheets, footprints and schematics for DS3232MZ+TRL are listed on our Part Details page. You can also find images and similar parts to DS3232MZ+TRL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS3232MZ+TRL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS3232MZ+TRL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS3232MZ+TRL fall under?
The DS3232MZ+TRL is listed under Serial Address RTCs.
Can I view similar or alternative parts?
You can view similar parts to DS3232MZ+TRL when available in the Serial Address RTCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS3232MZ+TRL you can contact the distributor directly for product support, shipping queries etc.
Is the DS3232MZ+TRL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DS3232MZ+TRL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DS3232MZ+TRL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS3232MZ+TRL often in real-time on the comparison pages.
What if I can't find stock of DS3232MZ+TRL?
You can fill out our help required form which you can use to request a quote for DS3232MZ+TRL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.