Status: | Production |
---|---|
Series: | DS3232M |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | Alarm RTC |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 4.5V |
Clock IC Case Style | NSOIC |
No. of Pins | 8Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
=/- 5PPM I2C TRC with MEMORY M | Analog Devices |
Rtc W/ Sram, 236Byte, Nsoic-8 | Newark Electronics |
RTC W/ SRAM, 236BYTE, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a DS3232MZ+?
Additional datasheets, footprints and schematics for DS3232MZ+ are listed on our Part Details page. You can also find images and similar parts to DS3232MZ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS3232MZ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS3232MZ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS3232MZ+ fall under?
The DS3232MZ+ is listed under Serial Address RTCs.
Can I view similar or alternative parts?
You can view similar parts to DS3232MZ+ when available in the Serial Address RTCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS3232MZ+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS3232MZ+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DS3232MZ+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS3232MZ+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS3232MZ+ often in real-time on the comparison pages.
What if I can't find stock of DS3232MZ+?
You can fill out our help required form which you can use to request a quote for DS3232MZ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.