Status: | Production |
---|---|
Series: | DS3231M |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | Alarm RTC |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | WSOIC |
No. of Pins | 16Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
±5ppm, I²C Real-Time Clock | Analog Devices |
Real Time Clock, -40 To 85Deg C | Newark Electronics |
REAL TIME CLOCK, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a DS3231M+TRL?
Additional datasheets, footprints and schematics for DS3231M+TRL are listed on our Part Details page. You can also find images and similar parts to DS3231M+TRL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS3231M+TRL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS3231M+TRL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS3231M+TRL fall under?
The DS3231M+TRL is listed under Serial Address RTCs.
Can I view similar or alternative parts?
You can view similar parts to DS3231M+TRL when available in the Serial Address RTCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS3231M+TRL you can contact the distributor directly for product support, shipping queries etc.
Is the DS3231M+TRL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DS3231M+TRL have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS3231M+TRL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS3231M+TRL often in real-time on the comparison pages.
What if I can't find stock of DS3231M+TRL?
You can fill out our help required form which you can use to request a quote for DS3231M+TRL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.