Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.57
|
No stock
|
Buy Now |
IC Interface Type | - |
---|---|
Interface Applications | SONET/SDH and PDH Multiplexers ATM and Frame Relay Equipment Routers PBXs DSLAMs CSUs/DSUs |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Interface Case Style | TQFP |
No. of Pins | 48Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
DS3/E3/STS-1 LINE INTERFACE UNIT, TQFP48 | Farnell |
Where can I find additional details, specifications and documents for a DS3150T+?
Additional datasheets, footprints and schematics for DS3150T+ are listed on our Part Details page. You can also find images and similar parts to DS3150T+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS3150T+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS3150T+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS3150T+ fall under?
The DS3150T+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS3150T+ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS3150T+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS3150T+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS3150T+ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DS3150T+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS3150T+ often in real-time on the comparison pages.
What if I can't find stock of DS3150T+?
You can fill out our help required form which you can use to request a quote for DS3150T+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.