Status: | Active |
---|---|
Series: | DS28E80 |
RoHS: | Unknown |
High Gamma Resistance Allows User-Programmable Manufacturing or Calibration Data Before Medical Sterilization Resistant Up to 75kGy (kiloGray) of Gamma Radiation Reprogrammable 248 Bytes of User Memory |
Resistant Up to 75kGy (kiloGray) of Gamma Radiation |
Reprogrammable 248 Bytes of User Memory |
Lower Block Size Provides Greater Flexibility in Programming User Memory Memory is Organized as 8-Byte Blocks Each Block Can Be Written 8 Times User-Programmable Write Protection for Individual Memory Blocks |
Memory is Organized as 8-Byte Blocks |
Each Block Can Be Written 8 Times |
User-Programmable Write Protection for Individual Memory Blocks |
Advanced 1-Wire Protocol Minimizes Interface to Just Single Contact |
Compact Package and Single IO Interface Reduces Board Space and Enhances Reliability Unique Factory-Programmed, 64-Bit Identification Number Communicates at 1-Wire Standard Speed (15.3kbps max) and Overdrive Speed (76kbps max) Operating Range: 3.3V ±10%, -40°C to + 85°C Reading, 0°C to +50°C Writing ±8kV HBM ESD Protection (typ) for IO Pin 6-Pin TDFN Package |
Unique Factory-Programmed, 64-Bit Identification Number |
Communicates at 1-Wire Standard Speed (15.3kbps max) and Overdrive Speed (76kbps max) |
Operating Range: 3.3V ±10%, -40°C to + 85°C Reading, 0°C to +50°C Writing |
±8kV HBM ESD Protection (typ) for IO Pin |
6-Pin TDFN Package |
End Equipment | Medical Consumable ID |
---|---|
Bus Type | 1-Wire |
Memory Type | EEPROM |
Memory Size | 2K x 1 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TDFN HYBRID/6 |
Status: | Unknown |
---|---|
Series: | 2Kbit 1-Wire Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial 1-Wire |
---|---|
Memory Size | 2Kbit |
EEPROM Memory Configuration | 256 x 8bit |
Clock Frequency | - |
Memory Case Style | TDFN |
No. of Pins | 6Pins |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 2Kbit 1-Wire Serial EEPROM |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Interface Type | Serial 1-Wire |
2KB RAD TOL 1-W FTP MEM TDFN | Analog Devices |
SERIAL EEPROM, 2KBIT, TDFN-6 | Farnell |
Where can I find additional details, specifications and documents for a DS28E80Q+U ?
Additional datasheets, footprints and schematics for DS28E80Q+U are listed on our Part Details page. You can also find images and similar parts to DS28E80Q+U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS28E80Q+U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS28E80Q+U price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS28E80Q+U you can contact the distributor directly for product support, shipping queries etc.
Is the DS28E80Q+U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS28E80Q+U have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for DS28E80Q+U .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS28E80Q+U often in real-time on the comparison pages.
What if I can't find stock of DS28E80Q+U ?
You can fill out our help required form which you can use to request a quote for DS28E80Q+U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.