Status: | Active |
---|---|
Series: | DS28E36EVKIT |
RoHS: | Unknown |
Demonstrates the Features of the DS28E36 DeepCover® Secure Authenticator |
Demonstrates the Features of the DS2476 DeepCover Secure Coprocessor |
I2C and 1-Wire Communication is Logged to Aid Firmware Designers Understanding of the DS2476 and DS28E36 |
USB- I2C/1-Wire Adapter Creates a Virtual COM Port on Any PC |
Fully Compliant with USB Specification v2.0 |
Software Runs on Windows 10, Windows 8, and Windows 7 for Both 64-Bit and 32-Bit Versions |
3.3V ±3% 1-Wire Operating Voltage |
Convenient On-Board Test Points and TDFN Socket |
Evaluation Software Available by Request |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | DS28E36 DS2476 |
Kit Application Type | Security |
Application Sub Type | DeepCover Secure Authenticator |
Kit Contents | Evaluation Board DS28E36 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
DS28E36 EVALUATION KIT 4KE2 1- | Analog Devices |
Eval Board, Secure Authenticator | Newark Electronics |
EVAL BOARD, SECURE AUTHENTICATOR | element14 |
Where can I find additional details, specifications and documents for a DS28E36EVKIT# ?
Additional datasheets, footprints and schematics for DS28E36EVKIT# are listed on our Part Details page. You can also find images and similar parts to DS28E36EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS28E36EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS28E36EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS28E36EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the DS28E36EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS28E36EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for DS28E36EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS28E36EVKIT# often in real-time on the comparison pages.
What if I can't find stock of DS28E36EVKIT# ?
You can fill out our help required form which you can use to request a quote for DS28E36EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.