Status: | Active |
---|---|
Series: | DS28E17 |
RoHS: | Unknown |
Converts 1-Wire Communication Protocol to I2C Master I/O Operates I2C Slave Peripherals over the Single-Contact, 1-Wire Interface |
Operates I2C Slave Peripherals over the Single-Contact, 1-Wire Interface |
Extend I2C Communication Distance with 1-Wire Protocol 100 Meters (typ) in Standard Speed for a Properly Configured Network |
100 Meters (typ) in Standard Speed for a Properly Configured Network |
Flexible 1-Wire Slave and I2C Master Operational Modes Supports 15kbps and 77kbps 1-Wire Protocol with Packetized I2C Data Payloads Factory-Programmed, Unique 64-Bit 1-Wire ROM ID Provides Unalterable Serial Number to End Equipment Standard 100kHz and 400kHz Communication Rates for I2C I2C Clock Stretching Automatically Supported |
Supports 15kbps and 77kbps 1-Wire Protocol with Packetized I2C Data Payloads |
Factory-Programmed, Unique 64-Bit 1-Wire ROM ID Provides Unalterable Serial Number to End Equipment |
Standard 100kHz and 400kHz Communication Rates for I2C |
I2C Clock Stretching Automatically Supported |
Low Power Consumption 0.3µA (typ) in Sleep Mode 2.6mA (typ) when Operational Separate Pins for Sleep and Wakeup Flexibility Remote Power Controlled by an Awake Pin Sleep Mode Enabled by Sleep Pin or a 1-Wire Device Command |
0.3µA (typ) in Sleep Mode |
2.6mA (typ) when Operational |
Separate Pins for Sleep and Wakeup Flexibility |
Remote Power Controlled by an Awake Pin |
Sleep Mode Enabled by Sleep Pin or a 1-Wire Device Command |
Easy to Integrate 3.3V(nom) Supply, Small 4mm x 4mm x 0.75mm TQFN package, -40°C to +85°C Operation Evaluation HW and SW Available |
3.3V(nom) Supply, Small 4mm x 4mm x 0.75mm TQFN package, -40°C to +85°C Operation |
Evaluation HW and SW Available |
Functions | 1-Wire Bridge |
---|---|
VSUPPLY (V) | 2.45 to 3.6 |
Package/Pins | TQFN/16 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 2.46 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bridge Type | I2C to 1-Wire |
---|---|
Supply Voltage Min | 2.45V |
Supply Voltage Max | 3.6V |
Interface Case Style | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Master Bridge, 1 Wire-To-I2C, Tqfn-16 | Newark Electronics |
MASTER BRIDGE, 1 WIRE-TO-I2C, TQFN-16 | element14 |
DS28E17 1W TO I2C BRDG 16PN TQ | Analog Devices |
Where can I find additional details, specifications and documents for a DS28E17Q+ ?
Additional datasheets, footprints and schematics for DS28E17Q+ are listed on our Part Details page. You can also find images and similar parts to DS28E17Q+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS28E17Q+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS28E17Q+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS28E17Q+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS28E17Q+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS28E17Q+ have stock available?
Authorised distributors including Newark Electronics, element14, Analog Devices and Farnell have stock available or on a lead time for DS28E17Q+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS28E17Q+ often in real-time on the comparison pages.
What if I can't find stock of DS28E17Q+ ?
You can fill out our help required form which you can use to request a quote for DS28E17Q+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.