Status: | Active |
---|---|
Series: | DS28E17K |
RoHS: | Unknown |
Driver Support for Windows 8 and Windows 7 |
Fully Compliant with USB Specification v2.0 |
USB Powered with No External Power Supply Required |
On-Board DS7505 Digital Thermometer I2C Slave Peripheral |
Extended I2C Peripheral Module Connector for Rapid Prototyping of I2C Slaves |
Proven PCB Layout |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | 1-Wire to I2C |
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | DS28E17 |
Product Range | - |
Kit Contents | Eval Board DS28E17 Adapter Board DS9481P-300 |
SVHC | No SVHC (15-Jan-2018) |
Features | 1-Wire to I2C Master Bridge USB to 1-Wire Adapter Digital Thermometer I2C Slave USB Powered |
EVALUATION KIT FOR DS28E17 (1W | Analog Devices |
Evaluation Board, 1-Wire To I2C | Newark Electronics |
EVALUATION BOARD, USB TO 1-WIRE ADAPTER | element14 |
Where can I find additional details, specifications and documents for a DS28E17K# ?
Additional datasheets, footprints and schematics for DS28E17K# are listed on our Part Details page. You can also find images and similar parts to DS28E17K# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS28E17K# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS28E17K# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS28E17K# you can contact the distributor directly for product support, shipping queries etc.
Is the DS28E17K# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS28E17K# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS28E17K# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS28E17K# often in real-time on the comparison pages.
What if I can't find stock of DS28E17K# ?
You can fill out our help required form which you can use to request a quote for DS28E17K# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.