Status: | Active |
---|---|
Series: | DS28E05 |
RoHS: | Unknown |
Single-Contact 1-Wire Interface |
112 Bytes User EEPROM with 1K Write Cycles |
Programmable Write Protection and OTP EPROM Emulation Modes for User Memory |
Unique Factory-Programmed 64-Bit ROM ID Number |
Communicates with Host at Up to 76.9kbps (Overdrive Only) |
Operating Range: 1.71V to 3.63V, -40°C to +85°C |
±8kV HBM ESD Protection (typ) on IO Pin |
4-Ball UCSP, 2-Pad SFN, 3-Pin SOT23 and 6-Pin TSOC Packages |
End Equipment | Medical Consumable IDPCB ID and AuthenticationPeripheral ID and ControlPrint Cartridge Authentication |
---|---|
Memory Type | EEPROM |
Memory Size | 112 Bytes |
Bus Type | 1-Wire |
VSUPPLY (V) (min) | 2.97 |
VSUPPLY (V) (max) | 3.63 |
Package/Pins | SOT23/3TSOC/6ULTRA THIN SFN/2ULTRA THIN WLP/4 |
BudgetaryPrice (See Notes) | 0.46 |
Status: | Unknown |
---|---|
Series: | 896bit 1-Wire Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial 1-Wire |
---|---|
Memory Size | 896bit |
EEPROM Memory Configuration | 128 x 8bit |
Clock Frequency | - |
Memory Case Style | SOT-23 |
No. of Pins | 3Pins |
Supply Voltage Min | 2.75V |
Supply Voltage Max | 3.63V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 896bit 1-Wire Serial EEPROM |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
IC Interface Type | Serial 1-Wire |
1-Wire 112-BYTE EEPROM, SOT23 | Analog Devices |
SERIAL EEPROM, 896BIT, SOT-23-3 | element14 |
Serial Eeprom, 896Bit, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS28E05R+U ?
Additional datasheets, footprints and schematics for DS28E05R+U are listed on our Part Details page. You can also find images and similar parts to DS28E05R+U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS28E05R+U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS28E05R+U price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS28E05R+U you can contact the distributor directly for product support, shipping queries etc.
Is the DS28E05R+U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS28E05R+U have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for DS28E05R+U .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS28E05R+U often in real-time on the comparison pages.
What if I can't find stock of DS28E05R+U ?
You can fill out our help required form which you can use to request a quote for DS28E05R+U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.