Single-Contact 1-Wire Interface |
112 Bytes User EEPROM with 1K Write Cycles |
Programmable Write Protection and OTP EPROM Emulation Modes for User Memory |
Unique Factory-Programmed 64-Bit ROM ID Number |
Communicates with Host at Up to 76.9kbps (Overdrive Only) |
Operating Range: 1.71V to 3.63V, -40°C to +85°C |
±8kV HBM ESD Protection (typ) on IO Pin |
4-Ball UCSP, 2-Pad SFN, 3-Pin SOT23 and 6-Pin TSOC Packages |
End Equipment | Medical Consumable IDPCB ID and AuthenticationPeripheral ID and ControlPrint Cartridge Authentication |
---|---|
Memory Type | EEPROM |
Memory Size | 112 Bytes |
Bus Type | 1-Wire |
VSUPPLY (V) (min) | 2.97 |
VSUPPLY (V) (max) | 3.63 |
Package/Pins | SOT23/3TSOC/6ULTRA THIN SFN/2ULTRA THIN WLP/4 |
BudgetaryPrice (See Notes) | 0.46 |
Status: | Unknown |
---|---|
Series: | 896bit 1-Wire Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial 1-Wire |
---|---|
Memory Size | 896bit |
EEPROM Memory Configuration | 128 x 8bit |
Clock Frequency | - |
Memory Case Style | TSOC |
No. of Pins | 6Pins |
Supply Voltage Min | 2.75V |
Supply Voltage Max | 3.63V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 896bit 1-Wire Serial EEPROM |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Interface Type | Serial 1-Wire |
Serial Eeprom, 896Bit, Tsoc-6 | Newark Electronics |
SERIAL EEPROM, 896BIT, TSOC-6 | element14 |
Where can I find additional details, specifications and documents for a DS28E05P+ ?
Additional datasheets, footprints and schematics for DS28E05P+ are listed on our Part Details page. You can also find images and similar parts to DS28E05P+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS28E05P+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS28E05P+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS28E05P+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS28E05P+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS28E05P+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DS28E05P+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS28E05P+ often in real-time on the comparison pages.
What if I can't find stock of DS28E05P+ ?
You can fill out our help required form which you can use to request a quote for DS28E05P+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.